Schneider Electric Junction Box, Ip55, 225X175X100Mm; Enclosure Type Schneider Electric ENN05013

Description
JUNCTION BOX, IP55, 225X175X100MM; Enclosure Type:Junction Box; Enclosure Material:Polypropyle ne (PP); External Height - Metric:225mm; External Width - Metric:175mm; External Depth - Metric:100mm; IP Rating:IP55; Body Colour:Grey; RoHS Compliant: Yes
Datasheet
Description
JUNCTION BOX, IP55, 225X175X100MM; Enclosure Type:Junction Box; Enclosure Material:Polypropyle ne (PP); External Height - Metric:225mm; External Width - Metric:175mm; External Depth - Metric:100mm; IP Rating:IP55; Body Colour:Grey; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Box, Ip55, 225X175X100Mm; Enclosure Type Schneider Electric - 66AH9760 - Newark, An Avnet Company
Chicago, IL, United States
Junction Box, Ip55, 225X175X100Mm; Enclosure Type Schneider Electric
66AH9760
Junction Box, Ip55, 225X175X100Mm; Enclosure Type Schneider Electric 66AH9760
JUNCTION BOX, IP55, 225X175X100MM; Enclosure Type:Junction Box; Enclosure Material:Polypropyle ne (PP); External Height - Metric:225mm; External Width - Metric:175mm; External Depth - Metric:100mm; IP Rating:IP55; Body Colour:Grey; RoHS Compliant: Yes

JUNCTION BOX, IP55, 225X175X100MM; Enclosure Type:Junction Box; Enclosure Material:Polypropylene (PP); External Height - Metric:225mm; External Width - Metric:175mm; External Depth - Metric:100mm; IP Rating:IP55; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 66AH9760
Product Name Junction Box, Ip55, 225X175X100Mm; Enclosure Type Schneider Electric
Length 8.86 inch (225 mm)
Width 6.89 inch (175 mm)
Depth 3.94 inch (100 mm)
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 22682168 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Enclosure - 1147871 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Type Junction Box
View Details