Schneider Electric Junction Box, Ip55, 150X105X80Mm; Enclosure Type Schneider Electric ENN05007

Description
JUNCTION BOX, IP55, 150X105X80MM; Enclosure Type:Junction Box; Enclosure Material:Polypropyle ne (PP); External Height - Metric:150mm; External Width - Metric:105mm; External Depth - Metric:80mm; IP Rating:IP55; Body Colour:Grey; NEMARoHS Compliant: Yes
Datasheet
Description
JUNCTION BOX, IP55, 150X105X80MM; Enclosure Type:Junction Box; Enclosure Material:Polypropyle ne (PP); External Height - Metric:150mm; External Width - Metric:105mm; External Depth - Metric:80mm; IP Rating:IP55; Body Colour:Grey; NEMARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Box, Ip55, 150X105X80Mm; Enclosure Type Schneider Electric - 66AH9758 - Newark, An Avnet Company
Chicago, IL, United States
Junction Box, Ip55, 150X105X80Mm; Enclosure Type Schneider Electric
66AH9758
Junction Box, Ip55, 150X105X80Mm; Enclosure Type Schneider Electric 66AH9758
JUNCTION BOX, IP55, 150X105X80MM; Enclosure Type:Junction Box; Enclosure Material:Polypropyle ne (PP); External Height - Metric:150mm; External Width - Metric:105mm; External Depth - Metric:80mm; IP Rating:IP55; Body Colour:Grey; NEMARoHS Compliant: Yes

JUNCTION BOX, IP55, 150X105X80MM; Enclosure Type:Junction Box; Enclosure Material:Polypropylene (PP); External Height - Metric:150mm; External Width - Metric:105mm; External Depth - Metric:80mm; IP Rating:IP55; Body Colour:Grey; NEMARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 66AH9758
Product Name Junction Box, Ip55, 150X105X80Mm; Enclosure Type Schneider Electric
Length 5.91 inch (150 mm)
Width 4.13 inch (105 mm)
Depth 3.15 inch (80 mm)
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBDBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details