JUNCTION BOX, IP55, GREY, 60Mm x 40MM; Enclosure Type:Junction Box; Enclosure Material:Polypropyle
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 66AH9754 |
| Product Name | Junction Box, Ip55, Grey, 60Mm X 40Mm; Enclosure Type Schneider Electric |
| Length | 2.36 inch (60 mm) |
| Width | 2.36 inch (60 mm) |
| Depth | 1.57 inch (40 mm) |
| Material | Polypropylene (PP) |