Juno Lighting Group High/Low Bay Fixture EHB400PSU2722KQ

Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 25 1/8 INCH UL 1598, CSA C22.2 APPROVAL CEILING, 3 1/2 OR 4 INCH JUNCTION BOX MOUNTING INTEGRAL ELECTRONIC, PULSE START BALLAST TYPE ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 200 TO 277 V BALLAST/LINE VOLTAGE 23 1/8 INCH DIA REFLECTOR SIZE ACCULUME[T], JUNO[R] BRAND WITH COLD START/HOT RESTRIKE QUARTZ AUXILIARY EHB MODEL
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 25 1/8 INCH UL 1598, CSA C22.2 APPROVAL CEILING, 3 1/2 OR 4 INCH JUNCTION BOX MOUNTING INTEGRAL ELECTRONIC, PULSE START BALLAST TYPE ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 200 TO 277 V BALLAST/LINE VOLTAGE 23 1/8 INCH DIA REFLECTOR SIZE ACCULUME[T], JUNO[R] BRAND WITH COLD START/HOT RESTRIKE QUARTZ AUXILIARY EHB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - EHB400PSU2722KQ - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
EHB400PSU2722KQ
High/Low Bay Fixture EHB400PSU2722KQ
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 25 1/8 INCH UL 1598, CSA C22.2 APPROVAL CEILING, 3 1/2 OR 4 INCH JUNCTION BOX MOUNTING INTEGRAL ELECTRONIC, PULSE START BALLAST TYPE ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 200 TO 277 V BALLAST/LINE VOLTAGE 23 1/8 INCH DIA REFLECTOR SIZE ACCULUME[T], JUNO[R] BRAND WITH COLD START/HOT RESTRIKE QUARTZ AUXILIARY EHB MODEL
  • HIGH BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 25 1/8 INCH
  • UL 1598, CSA C22.2 APPROVAL
  • CEILING, 3 1/2 OR 4 INCH JUNCTION BOX MOUNTING
  • INTEGRAL ELECTRONIC, PULSE START BALLAST TYPE
  • ED37 MOGUL BASE METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 200 TO 277 V BALLAST/LINE VOLTAGE
  • 23 1/8 INCH DIA REFLECTOR SIZE
  • ACCULUME[T], JUNO[R] BRAND
  • WITH COLD START/HOT RESTRIKE QUARTZ AUXILIARY
  • EHB MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number EHB400PSU2722KQ
Product Name High/Low Bay Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details