MINIATURE CIRCUIT BREAKER 277V 3
MINIATURE CIRCUIT BREAKER, E-FRAME, 277 V AC, 35A, 1 POLE, BOLT ON. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-EGB14035-ND | 57482756 |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker |
| Rated Current | 35 amps | |
| Trip System Type | Thermal Magnetic | |
| Features | Trip Indicator | |
| Text for Mounting | Chassis Mount |