Juno Lighting Group High/Low Bay Fixture EGA400PSQTNF

Description
LOW BAY TYPE WHITE POLYESTER POWDER COATED FINISH 22 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE WHITE POLYESTER POWDER COATED, ENCLOSED AND GASKETED REFLECTOR TYPE ACRYLIC LENS REFRACTOR/LENS TYPE 22 1/2 INCH DIA REFLECTOR SIZE ACCUGLO[T], JUNO[R] BRAND NSF/ANSI 02 RATED FOOD EQUIPMENT EGA MODEL
Datasheet
Description
LOW BAY TYPE WHITE POLYESTER POWDER COATED FINISH 22 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE WHITE POLYESTER POWDER COATED, ENCLOSED AND GASKETED REFLECTOR TYPE ACRYLIC LENS REFRACTOR/LENS TYPE 22 1/2 INCH DIA REFLECTOR SIZE ACCUGLO[T], JUNO[R] BRAND NSF/ANSI 02 RATED FOOD EQUIPMENT EGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - EGA400PSQTNF - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
EGA400PSQTNF
High/Low Bay Fixture EGA400PSQTNF
LOW BAY TYPE WHITE POLYESTER POWDER COATED FINISH 22 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE WHITE POLYESTER POWDER COATED, ENCLOSED AND GASKETED REFLECTOR TYPE ACRYLIC LENS REFRACTOR/LENS TYPE 22 1/2 INCH DIA REFLECTOR SIZE ACCUGLO[T], JUNO[R] BRAND NSF/ANSI 02 RATED FOOD EQUIPMENT EGA MODEL
  • LOW BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 22 1/2 INCH
  • UL 1598, CSA C22.2 APPROVAL
  • 3/4 INCH TAPPED HUB MOUNTING
  • INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • ED37 MOGUL BASE METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • WHITE POLYESTER POWDER COATED, ENCLOSED AND GASKETED REFLECTOR TYPE
  • ACRYLIC LENS REFRACTOR/LENS TYPE
  • 22 1/2 INCH DIA REFLECTOR SIZE
  • ACCUGLO[T], JUNO[R] BRAND
  • NSF/ANSI 02 RATED FOOD EQUIPMENT
  • EGA MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number EGA400PSQTNF
Product Name High/Low Bay Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details