Juno Lighting Group High/Low Bay Fixture EGA400PSQTLPLS

Description
LOW BAY TYPE WHITE POLYESTER POWDER COATED FINISH 22 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE WHITE POLYESTER POWDER COATED, ENCLOSED AND GASKETED REFLECTOR TYPE ACRYLIC LENS REFRACTOR/LENS TYPE 22 1/2 INCH DIA REFLECTOR SIZE ACCUGLO[T], JUNO[R] BRAND WITH CLEAR LAMP, SOCKET FOR PROTECTED LAMP EGA MODEL
Datasheet
Description
LOW BAY TYPE WHITE POLYESTER POWDER COATED FINISH 22 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE WHITE POLYESTER POWDER COATED, ENCLOSED AND GASKETED REFLECTOR TYPE ACRYLIC LENS REFRACTOR/LENS TYPE 22 1/2 INCH DIA REFLECTOR SIZE ACCUGLO[T], JUNO[R] BRAND WITH CLEAR LAMP, SOCKET FOR PROTECTED LAMP EGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - EGA400PSQTLPLS - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
EGA400PSQTLPLS
High/Low Bay Fixture EGA400PSQTLPLS
LOW BAY TYPE WHITE POLYESTER POWDER COATED FINISH 22 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE WHITE POLYESTER POWDER COATED, ENCLOSED AND GASKETED REFLECTOR TYPE ACRYLIC LENS REFRACTOR/LENS TYPE 22 1/2 INCH DIA REFLECTOR SIZE ACCUGLO[T], JUNO[R] BRAND WITH CLEAR LAMP, SOCKET FOR PROTECTED LAMP EGA MODEL
  • LOW BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 22 1/2 INCH
  • UL 1598, CSA C22.2 APPROVAL
  • 3/4 INCH TAPPED HUB MOUNTING
  • INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED37 MOGUL BASE METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • WHITE POLYESTER POWDER COATED, ENCLOSED AND GASKETED REFLECTOR TYPE
  • ACRYLIC LENS REFRACTOR/LENS TYPE
  • 22 1/2 INCH DIA REFLECTOR SIZE
  • ACCUGLO[T], JUNO[R] BRAND
  • WITH CLEAR LAMP, SOCKET FOR PROTECTED LAMP
  • EGA MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number EGA400PSQTLPLS
Product Name High/Low Bay Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details