Juno Lighting Group Floodlight Fixture EF150HPQTL

Description
14 7/8 INCH L X 9 INCH W X 10 1/2 INCH H SIZE DARK BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL YOKE MOUNTING HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED23.5 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD 1.12 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP EF MODEL
Datasheet
Description
14 7/8 INCH L X 9 INCH W X 10 1/2 INCH H SIZE DARK BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL YOKE MOUNTING HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED23.5 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD 1.12 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP EF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - EF150HPQTL - Juno Lighting Group
Des Plaines, IL, USA
Floodlight Fixture
EF150HPQTL
Floodlight Fixture EF150HPQTL
14 7/8 INCH L X 9 INCH W X 10 1/2 INCH H SIZE DARK BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL YOKE MOUNTING HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED23.5 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD 1.12 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP EF MODEL
  • 14 7/8 INCH L X 9 INCH W X 10 1/2 INCH H SIZE
  • DARK BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • YOKE MOUNTING
  • HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED23.5 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD
  • 1.12 SQ FT EPA
  • ACCUFLOOD[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • WITH CLEAR HID LAMP
  • EF MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number EF150HPQTL
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details