Juno Lighting Group High/Low Bay Fixture EDL32PSU2717KPLSCL

Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 23 7/8 INCH UL 1598, CSA C22.2 APPROVAL CEILING, 3 1/2 OR 4 INCH JUNCTION BOX MOUNTING INTEGRAL ELECTRONIC, PULSE START BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE DIE CAST ALUMINUM HOUSING MATERIAL 200 TO 277 V BALLAST/LINE VOLTAGE FULLY FACETED ALUMINUM REFLECTOR TYPE 17 1/8 INCH DIA REFLECTOR SIZE DURALYTE[T], JUNO[R] BRAND WITH COATED LAMP, LAMP HOLDER FOR PROTECTED LAMP EDL MODEL
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 23 7/8 INCH UL 1598, CSA C22.2 APPROVAL CEILING, 3 1/2 OR 4 INCH JUNCTION BOX MOUNTING INTEGRAL ELECTRONIC, PULSE START BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE DIE CAST ALUMINUM HOUSING MATERIAL 200 TO 277 V BALLAST/LINE VOLTAGE FULLY FACETED ALUMINUM REFLECTOR TYPE 17 1/8 INCH DIA REFLECTOR SIZE DURALYTE[T], JUNO[R] BRAND WITH COATED LAMP, LAMP HOLDER FOR PROTECTED LAMP EDL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - EDL32PSU2717KPLSCL - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
EDL32PSU2717KPLSCL
High/Low Bay Fixture EDL32PSU2717KPLSCL
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 23 7/8 INCH UL 1598, CSA C22.2 APPROVAL CEILING, 3 1/2 OR 4 INCH JUNCTION BOX MOUNTING INTEGRAL ELECTRONIC, PULSE START BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE DIE CAST ALUMINUM HOUSING MATERIAL 200 TO 277 V BALLAST/LINE VOLTAGE FULLY FACETED ALUMINUM REFLECTOR TYPE 17 1/8 INCH DIA REFLECTOR SIZE DURALYTE[T], JUNO[R] BRAND WITH COATED LAMP, LAMP HOLDER FOR PROTECTED LAMP EDL MODEL
  • HIGH BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 23 7/8 INCH
  • UL 1598, CSA C22.2 APPROVAL
  • CEILING, 3 1/2 OR 4 INCH JUNCTION BOX MOUNTING
  • INTEGRAL ELECTRONIC, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED37 MOGUL BASE METAL HALIDE LAMP TYPE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 200 TO 277 V BALLAST/LINE VOLTAGE
  • FULLY FACETED ALUMINUM REFLECTOR TYPE
  • 17 1/8 INCH DIA REFLECTOR SIZE
  • DURALYTE[T], JUNO[R] BRAND
  • WITH COATED LAMP, LAMP HOLDER FOR PROTECTED LAMP
  • EDL MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number EDL32PSU2717KPLSCL
Product Name High/Low Bay Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details