Schneider Electric Circuit Breakers EDB34060

Description
MINIATURE CIRCUIT BREAKER 480Y/2
Request a Quote Datasheet
Description
MINIATURE CIRCUIT BREAKER 480Y/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-EDB34060-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-EDB34060-ND
Circuit Breakers 4008-EDB34060-ND
MINIATURE CIRCUIT BREAKER 480Y/2

MINIATURE CIRCUIT BREAKER 480Y/2

Buy Now Datasheet
Molded Case Circuit Breaker - 57466344 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57466344
Molded Case Circuit Breaker 57466344
CIRCUIT BREAKER, TYPE EDB, 3 POLE, 60 AMP, 480Y/277 VAC, 50/60 HZ, 18KA @ 480V, BOLT-ON, THERMAL MAGNETIC. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, TYPE EDB, 3 POLE, 60 AMP, 480Y/277 VAC, 50/60 HZ, 18KA @ 480V, BOLT-ON, THERMAL MAGNETIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Molded Case Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
Molded Case Circuit Breaker
SQUARE D Circuit Breaker EDB34060

SQUARE D Circuit Breaker EDB34060

Supplier's Site
Miniature Circuit Breaker, 3 Pole, 60A; Product Range Square D By Schneider Electric - 15B7713 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Circuit Breaker, 3 Pole, 60A; Product Range Square D By Schneider Electric
15B7713
Miniature Circuit Breaker, 3 Pole, 60A; Product Range Square D By Schneider Electric 15B7713
MINIATURE CIRCUIT BREAKER, 3 POLE, 60A; Product Range:EDB Series; Current Rating:60A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:277V; Circuit Breaker Mounting:Bolt On RoHS Compliant: Yes

MINIATURE CIRCUIT BREAKER, 3 POLE, 60A; Product Range:EDB Series; Current Rating:60A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:277V; Circuit Breaker Mounting:Bolt On RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-EDB34060-ND 57466344 15B7713
Product Name Circuit Breakers Molded Case Circuit Breaker Molded Case Circuit Breaker Miniature Circuit Breaker, 3 Pole, 60A; Product Range Square D By Schneider Electric
Rated Current 60 amps 60 amps 60 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 25A - QLB-253-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 25 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910062 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details