Juno Lighting Group High/Low Bay Fixture ECG400PSU27CPLSL

Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 21 1/2 INCH UL 1598, CSA C22.2 APPROVAL FLEXIBLE PENDANT, 3/4 INCH TAPPED HUB MOUNTING INTEGRAL ELECTRONIC, PULSE START BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 200 TO 277 V BALLAST/LINE VOLTAGE PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE 21 1/2 INCH DIA REFLECTOR SIZE ACCUGLASS[T], JUNO[R] BRAND WITH CLEAR LAMP, LAMP HOLDER FOR PROTECTED LAMP ECG MODEL
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 21 1/2 INCH UL 1598, CSA C22.2 APPROVAL FLEXIBLE PENDANT, 3/4 INCH TAPPED HUB MOUNTING INTEGRAL ELECTRONIC, PULSE START BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 200 TO 277 V BALLAST/LINE VOLTAGE PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE 21 1/2 INCH DIA REFLECTOR SIZE ACCUGLASS[T], JUNO[R] BRAND WITH CLEAR LAMP, LAMP HOLDER FOR PROTECTED LAMP ECG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - ECG400PSU27CPLSL - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
ECG400PSU27CPLSL
High/Low Bay Fixture ECG400PSU27CPLSL
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 21 1/2 INCH UL 1598, CSA C22.2 APPROVAL FLEXIBLE PENDANT, 3/4 INCH TAPPED HUB MOUNTING INTEGRAL ELECTRONIC, PULSE START BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 200 TO 277 V BALLAST/LINE VOLTAGE PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE 21 1/2 INCH DIA REFLECTOR SIZE ACCUGLASS[T], JUNO[R] BRAND WITH CLEAR LAMP, LAMP HOLDER FOR PROTECTED LAMP ECG MODEL
  • HIGH BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 21 1/2 INCH
  • UL 1598, CSA C22.2 APPROVAL
  • FLEXIBLE PENDANT, 3/4 INCH TAPPED HUB MOUNTING
  • INTEGRAL ELECTRONIC, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED37 MOGUL BASE METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 200 TO 277 V BALLAST/LINE VOLTAGE
  • PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE
  • 21 1/2 INCH DIA REFLECTOR SIZE
  • ACCUGLASS[T], JUNO[R] BRAND
  • WITH CLEAR LAMP, LAMP HOLDER FOR PROTECTED LAMP
  • ECG MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ECG400PSU27CPLSL
Product Name High/Low Bay Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details