EASY 3S 208V UPS 10K 3:3 STARTUP
| DigiKey | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | 4008-E3SUPS10KFBS-ND |
| Product Name | Uninterruptible Power Supply (UPS) Systems |
| Technology | On-line (Double-conversion) |
| Mounting Options | Tower Type |
| Standards / Compliance | FCC, UL |
| Volt-Amp Rating | 10 kVA |