Juno Lighting Group Lighting Fixture E350PSUNG16BL

Description
18 3/8 INCH DIA X 23 3/8 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING PULSE START, ELECTRONIC BALLAST TYPE TASK LIGHTING METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL BOROSILICATE GLASS REFLECTOR TYPE BOROSILICATE GLASS REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND WITH DECO RING E3 MODEL
Datasheet
Description
18 3/8 INCH DIA X 23 3/8 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING PULSE START, ELECTRONIC BALLAST TYPE TASK LIGHTING METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL BOROSILICATE GLASS REFLECTOR TYPE BOROSILICATE GLASS REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND WITH DECO RING E3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - E350PSUNG16BL - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
E350PSUNG16BL
Lighting Fixture E350PSUNG16BL
18 3/8 INCH DIA X 23 3/8 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING PULSE START, ELECTRONIC BALLAST TYPE TASK LIGHTING METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL BOROSILICATE GLASS REFLECTOR TYPE BOROSILICATE GLASS REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND WITH DECO RING E3 MODEL
  • 18 3/8 INCH DIA X 23 3/8 INCH H SIZE
  • BLACK POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • 1/2 OR 3/4 INCH HUB MOUNTING
  • PULSE START, ELECTRONIC BALLAST TYPE
  • TASK LIGHTING
  • METAL HALIDE LAMP TYPE
  • 50 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • EXTRUDED ALUMINUM HOUSING MATERIAL
  • BOROSILICATE GLASS REFLECTOR TYPE
  • BOROSILICATE GLASS REFLECTOR TYPE
  • ED17 MEDIUM BASE LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • ACCULITE[T], JUNO[R] BRAND
  • WITH DECO RING
  • E3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number E350PSUNG16BL
Product Name Lighting Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details