18 3/8 INCH DIA X 23 3/8 INCH H SIZE
SILVER POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
1/2 OR 3/4 INCH HUB MOUNTING
ELECTRONIC BALLAST TYPE
4 LAMP(S)
TASK LIGHTING
4 PIN COMPACT FLUORESCENT LAMP TYPE
42 W LAMP WATTAGE
347 V INPUT VOLTAGE
EXTRUDED ALUMINUM HOUSING MATERIAL
BOROSILICATE GLASS REFLECTOR TYPE
BOROSILICATE GLASS REFLECTOR TYPE
GX24Q LAMP BASE
DAMP LOCATION AREA CLASSIFICATION
ACCULITE[T], JUNO[R] BRAND
WITH DECO RING
E3 MODEL
Juno Lighting Group
Done
Datasheet
Description
18 3/8 INCH DIA X 23 3/8 INCH H SIZE
SILVER POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
1/2 OR 3/4 INCH HUB MOUNTING
ELECTRONIC BALLAST TYPE
4 LAMP(S)
TASK LIGHTING
4 PIN COMPACT FLUORESCENT LAMP TYPE
42 W LAMP WATTAGE
347 V INPUT VOLTAGE
EXTRUDED ALUMINUM HOUSING MATERIAL
BOROSILICATE GLASS REFLECTOR TYPE
BOROSILICATE GLASS REFLECTOR TYPE
GX24Q LAMP BASE
DAMP LOCATION AREA CLASSIFICATION
ACCULITE[T], JUNO[R] BRAND
WITH DECO RING
E3 MODEL
18 3/8 INCH DIA X 23 3/8 INCH H SIZE
SILVER POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
1/2 OR 3/4 INCH HUB MOUNTING
ELECTRONIC BALLAST TYPE
4 LAMP(S)
TASK LIGHTING
4 PIN COMPACT FLUORESCENT LAMP TYPE
42 W LAMP WATTAGE
347 V INPUT VOLTAGE
EXTRUDED ALUMINUM HOUSING MATERIAL
BOROSILICATE GLASS REFLECTOR TYPE
BOROSILICATE GLASS REFLECTOR TYPE
GX24Q LAMP BASE
DAMP LOCATION AREA CLASSIFICATION
ACCULITE[T], JUNO[R] BRAND
WITH DECO RING
E3 MODEL