Juno Lighting Group Lighting Fixture E3250PSQTA16SRCS

Description
16 INCH DIA X 21 7/8 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CABLE SUSPENSION MOUNTING PULSE START, ELECTROMAGNETIC, QUAD TAP BALLAST TYPE TASK LIGHTING METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL CLEAR ACRYLIC REFLECTOR TYPE CLEAR ACRYLIC REFLECTOR TYPE ED28 MOGUL BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND E3 MODEL
Datasheet
Description
16 INCH DIA X 21 7/8 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CABLE SUSPENSION MOUNTING PULSE START, ELECTROMAGNETIC, QUAD TAP BALLAST TYPE TASK LIGHTING METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL CLEAR ACRYLIC REFLECTOR TYPE CLEAR ACRYLIC REFLECTOR TYPE ED28 MOGUL BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND E3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - E3250PSQTA16SRCS - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
E3250PSQTA16SRCS
Lighting Fixture E3250PSQTA16SRCS
16 INCH DIA X 21 7/8 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CABLE SUSPENSION MOUNTING PULSE START, ELECTROMAGNETIC, QUAD TAP BALLAST TYPE TASK LIGHTING METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL CLEAR ACRYLIC REFLECTOR TYPE CLEAR ACRYLIC REFLECTOR TYPE ED28 MOGUL BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND E3 MODEL
  • 16 INCH DIA X 21 7/8 INCH H SIZE
  • SILVER POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • CABLE SUSPENSION MOUNTING
  • PULSE START, ELECTROMAGNETIC, QUAD TAP BALLAST TYPE
  • TASK LIGHTING
  • METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • EXTRUDED ALUMINUM HOUSING MATERIAL
  • CLEAR ACRYLIC REFLECTOR TYPE
  • CLEAR ACRYLIC REFLECTOR TYPE
  • ED28 MOGUL BASE LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • ACCULITE[T], JUNO[R] BRAND
  • E3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number E3250PSQTA16SRCS
Product Name Lighting Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details