Juno Lighting Group Lighting Fixture E3226CFUNG16WBGWH

Description
18 3/8 INCH DIA X 23 3/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING ELECTRONIC BALLAST TYPE 2 LAMP(S) TASK LIGHTING 4 PIN COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL BOROSILICATE GLASS REFLECTOR TYPE BOROSILICATE GLASS REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND INCLUDES CLEAR DECO RING, GLASS BOTTOM LENS, BAND E3 MODEL
Datasheet
Description
18 3/8 INCH DIA X 23 3/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING ELECTRONIC BALLAST TYPE 2 LAMP(S) TASK LIGHTING 4 PIN COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL BOROSILICATE GLASS REFLECTOR TYPE BOROSILICATE GLASS REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND INCLUDES CLEAR DECO RING, GLASS BOTTOM LENS, BAND E3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - E3226CFUNG16WBGWH - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
E3226CFUNG16WBGWH
Lighting Fixture E3226CFUNG16WBGWH
18 3/8 INCH DIA X 23 3/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING ELECTRONIC BALLAST TYPE 2 LAMP(S) TASK LIGHTING 4 PIN COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL BOROSILICATE GLASS REFLECTOR TYPE BOROSILICATE GLASS REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND INCLUDES CLEAR DECO RING, GLASS BOTTOM LENS, BAND E3 MODEL
  • 18 3/8 INCH DIA X 23 3/8 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • 1/2 OR 3/4 INCH HUB MOUNTING
  • ELECTRONIC BALLAST TYPE
  • 2 LAMP(S)
  • TASK LIGHTING
  • 4 PIN COMPACT FLUORESCENT LAMP TYPE
  • 26 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • EXTRUDED ALUMINUM HOUSING MATERIAL
  • BOROSILICATE GLASS REFLECTOR TYPE
  • BOROSILICATE GLASS REFLECTOR TYPE
  • GX24Q LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • ACCULITE[T], JUNO[R] BRAND
  • INCLUDES CLEAR DECO RING, GLASS BOTTOM LENS, BAND
  • E3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number E3226CFUNG16WBGWH
Product Name Lighting Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details