14 1/2 INCH DIA X 19 1/4 INCH H SIZE
SILVER POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
ELECTRONIC BALLAST TYPE
1 LAMP(S)
TASK LIGHTING
4 PIN COMPACT FLUORESCENT LAMP TYPE
57 W LAMP WATTAGE
120 TO 277 V INPUT VOLTAGE
EXTRUDED ALUMINUM HOUSING MATERIAL
CLEAR ACRYLIC REFLECTOR TYPE
CLEAR ACRYLIC REFLECTOR TYPE
GX24Q LAMP BASE
DAMP LOCATION AREA CLASSIFICATION
ACCULITE[T], JUNO[R] BRAND
INCLUDES FROSTED DECO RING, GLASS BOTTOM LENS, ROD
E3 MODEL
Juno Lighting Group
Done
Datasheet
Description
14 1/2 INCH DIA X 19 1/4 INCH H SIZE
SILVER POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
ELECTRONIC BALLAST TYPE
1 LAMP(S)
TASK LIGHTING
4 PIN COMPACT FLUORESCENT LAMP TYPE
57 W LAMP WATTAGE
120 TO 277 V INPUT VOLTAGE
EXTRUDED ALUMINUM HOUSING MATERIAL
CLEAR ACRYLIC REFLECTOR TYPE
CLEAR ACRYLIC REFLECTOR TYPE
GX24Q LAMP BASE
DAMP LOCATION AREA CLASSIFICATION
ACCULITE[T], JUNO[R] BRAND
INCLUDES FROSTED DECO RING, GLASS BOTTOM LENS, ROD
E3 MODEL
14 1/2 INCH DIA X 19 1/4 INCH H SIZE
SILVER POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
ELECTRONIC BALLAST TYPE
1 LAMP(S)
TASK LIGHTING
4 PIN COMPACT FLUORESCENT LAMP TYPE
57 W LAMP WATTAGE
120 TO 277 V INPUT VOLTAGE
EXTRUDED ALUMINUM HOUSING MATERIAL
CLEAR ACRYLIC REFLECTOR TYPE
CLEAR ACRYLIC REFLECTOR TYPE
GX24Q LAMP BASE
DAMP LOCATION AREA CLASSIFICATION
ACCULITE[T], JUNO[R] BRAND
INCLUDES FROSTED DECO RING, GLASS BOTTOM LENS, ROD
E3 MODEL
14 1/2 INCH DIA X 19 1/4 INCH H SIZE
SILVER POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
ELECTRONIC BALLAST TYPE
1 LAMP(S)
TASK LIGHTING
4 PIN COMPACT FLUORESCENT LAMP TYPE
57 W LAMP WATTAGE
120 TO 277 V INPUT VOLTAGE
EXTRUDED ALUMINUM HOUSING MATERIAL
CLEAR ACRYLIC REFLECTOR TYPE
CLEAR ACRYLIC REFLECTOR TYPE
GX24Q LAMP BASE
DAMP LOCATION AREA CLASSIFICATION
ACCULITE[T], JUNO[R] BRAND
INCLUDES FROSTED DECO RING, GLASS BOTTOM LENS, ROD