Juno Lighting Group Lighting Fixture E3150PSE12S16XWHCS

Description
18 3/8 INCH DIA X 23 1/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CABLE SUSPENSION MOUNTING PULSE START, ELECTRONIC BALLAST TYPE TASK LIGHTING METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 120 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL ANODIZED ALUMINUM REFLECTOR TYPE ANODIZED ALUMINUM REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND WITH CROSS BAFFLE LOUVER E3 MODEL
Datasheet
Description
18 3/8 INCH DIA X 23 1/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CABLE SUSPENSION MOUNTING PULSE START, ELECTRONIC BALLAST TYPE TASK LIGHTING METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 120 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL ANODIZED ALUMINUM REFLECTOR TYPE ANODIZED ALUMINUM REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND WITH CROSS BAFFLE LOUVER E3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - E3150PSE12S16XWHCS - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
E3150PSE12S16XWHCS
Lighting Fixture E3150PSE12S16XWHCS
18 3/8 INCH DIA X 23 1/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CABLE SUSPENSION MOUNTING PULSE START, ELECTRONIC BALLAST TYPE TASK LIGHTING METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 120 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL ANODIZED ALUMINUM REFLECTOR TYPE ANODIZED ALUMINUM REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND WITH CROSS BAFFLE LOUVER E3 MODEL
  • 18 3/8 INCH DIA X 23 1/8 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • CABLE SUSPENSION MOUNTING
  • PULSE START, ELECTRONIC BALLAST TYPE
  • TASK LIGHTING
  • METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • EXTRUDED ALUMINUM HOUSING MATERIAL
  • ANODIZED ALUMINUM REFLECTOR TYPE
  • ANODIZED ALUMINUM REFLECTOR TYPE
  • ED17 MEDIUM BASE LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • ACCULITE[T], JUNO[R] BRAND
  • WITH CROSS BAFFLE LOUVER
  • E3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number E3150PSE12S16XWHCS
Product Name Lighting Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details