18 3/8 INCH DIA X 23 3/8 INCH H SIZE
BLACK POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
CABLE SUSPENSION MOUNTING
PULSE START, ELECTROMAGNETIC, TRIPLE TAP BALLAST TYPE
TASK LIGHTING
METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
120/277/347 V INPUT VOLTAGE
EXTRUDED ALUMINUM HOUSING MATERIAL
BOROSILICATE GLASS REFLECTOR TYPE
BOROSILICATE GLASS REFLECTOR TYPE
ED17 MEDIUM BASE LAMP BASE
DAMP LOCATION AREA CLASSIFICATION
ACCULITE[T], JUNO[R] BRAND
WITH DECO RING
E3 MODEL
Juno Lighting Group
Done
Datasheet
Description
18 3/8 INCH DIA X 23 3/8 INCH H SIZE
BLACK POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
CABLE SUSPENSION MOUNTING
PULSE START, ELECTROMAGNETIC, TRIPLE TAP BALLAST TYPE
TASK LIGHTING
METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
120/277/347 V INPUT VOLTAGE
EXTRUDED ALUMINUM HOUSING MATERIAL
BOROSILICATE GLASS REFLECTOR TYPE
BOROSILICATE GLASS REFLECTOR TYPE
ED17 MEDIUM BASE LAMP BASE
DAMP LOCATION AREA CLASSIFICATION
ACCULITE[T], JUNO[R] BRAND
WITH DECO RING
E3 MODEL
18 3/8 INCH DIA X 23 3/8 INCH H SIZE
BLACK POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
CABLE SUSPENSION MOUNTING
PULSE START, ELECTROMAGNETIC, TRIPLE TAP BALLAST TYPE
TASK LIGHTING
METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
120/277/347 V INPUT VOLTAGE
EXTRUDED ALUMINUM HOUSING MATERIAL
BOROSILICATE GLASS REFLECTOR TYPE
BOROSILICATE GLASS REFLECTOR TYPE
ED17 MEDIUM BASE LAMP BASE
DAMP LOCATION AREA CLASSIFICATION
ACCULITE[T], JUNO[R] BRAND
WITH DECO RING
E3 MODEL
18 3/8 INCH DIA X 23 3/8 INCH H SIZE
BLACK POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
CABLE SUSPENSION MOUNTING
PULSE START, ELECTROMAGNETIC, TRIPLE TAP BALLAST TYPE