Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
SCHNEIDER ELECTRIC
DZ5CE062 -- BOOTLACE FERRULES
Schneider Electric
Bootlace Ferrules
DZ5CE062
Description
Schneider Electric DZ5CE062
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Schneider Electric DZ5CE062
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
2546479
Bootlace Ferrules
2546479
Schneider Electric DZ5CE062
Schneider Electric DZ5CE062
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Wire Terminals
Product Number
2546479
Product Name
Bootlace Ferrules
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
0.250″ Spade Lug to Banana Socket, Adapter
8020
Specs
Terminal Type
Wire Lug; Banana
Features
Insulated
View Details
TE Connectivity
Splices
1-1627139-0
Specs
Features
RoHS
North American
17 to 20 AWG
International
0.5000 to 1 mm
2
View Details
Altech Corp.
Dual Wire Ferrules
2794.0
Specs
Terminal Type
Ferrule Terminal
Material
Copper
North American
20 AWG
View Details
Amphenol Communications Solutions
Minitek ® 2.00mm
10164491-002LF
View Details