Schneider Electric Bootlace Ferrules DZ5CE0253

Description
Schneider Electric DZ5CE0253
Request a Quote
Description
Schneider Electric DZ5CE0253
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bootlace Ferrules - 6087407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
6087407
Bootlace Ferrules 6087407
Schneider Electric DZ5CE0253

Schneider Electric DZ5CE0253

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire Terminals
Product Number 6087407
Product Name Bootlace Ferrules
Terminal Type Ferrule Terminal; Bootlace Ferrules
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2872.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Bootlace Ferrules - 1901981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details