Juno Lighting Group Outdoor Wall Light DZ242CFUN

Description
TRUNCATED SPHERE, FULL CUT OFF, SECURITY LIGHT TYPE 18 INCH W X 9 INCH D X 9 1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE (2) 42 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH WIDE THROW BEAM SPREAD DZ MODEL
Datasheet
Description
TRUNCATED SPHERE, FULL CUT OFF, SECURITY LIGHT TYPE 18 INCH W X 9 INCH D X 9 1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE (2) 42 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH WIDE THROW BEAM SPREAD DZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - DZ242CFUN - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
DZ242CFUN
Outdoor Wall Light DZ242CFUN
TRUNCATED SPHERE, FULL CUT OFF, SECURITY LIGHT TYPE 18 INCH W X 9 INCH D X 9 1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE (2) 42 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH WIDE THROW BEAM SPREAD DZ MODEL
  • TRUNCATED SPHERE, FULL CUT OFF, SECURITY LIGHT TYPE
  • 18 INCH W X 9 INCH D X 9 1/8 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • ELECTRONIC BALLAST TYPE
  • GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
  • (2) 42 W LAMP WATTAGE
  • HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/277 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ACCULITE[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • WITH WIDE THROW BEAM SPREAD
  • DZ MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DZ242CFUN
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details