Schneider Electric Load Break Switch, 2P, 60A, 240V; No. Of Poles Square D By Schneider Electric DU222RB

Description
LOAD BREAK SWITCH, 2P, 60A, 240V; No. of Poles:2 Pole; Contact Voltage AC Max:240V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 3R; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes
Datasheet
Description
LOAD BREAK SWITCH, 2P, 60A, 240V; No. of Poles:2 Pole; Contact Voltage AC Max:240V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 3R; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switch, 2P, 60A, 240V; No. Of Poles Square D By Schneider Electric - 15B7167 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 2P, 60A, 240V; No. Of Poles Square D By Schneider Electric
15B7167
Load Break Switch, 2P, 60A, 240V; No. Of Poles Square D By Schneider Electric 15B7167
LOAD BREAK SWITCH, 2P, 60A, 240V; No. of Poles:2 Pole; Contact Voltage AC Max:240V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 3R; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes

LOAD BREAK SWITCH, 2P, 60A, 240V; No. of Poles:2 Pole; Contact Voltage AC Max:240V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 3R; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15B7167
Product Name Load Break Switch, 2P, 60A, 240V; No. Of Poles Square D By Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
75 Ohm TRB Connector, Triax 3-Lug - 110459 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Coupling Bayonet
View Details