Schneider Electric Load Break Switch, 2P, 30A, 240V; No. Of Poles Square D By Schneider Electric DU221RB

Description
LOAD BREAK SWITCH, 2P, 30A, 240V; No. of Poles:2 Pole; Contact Voltage AC Max:240V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 3R; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes
Datasheet
Description
LOAD BREAK SWITCH, 2P, 30A, 240V; No. of Poles:2 Pole; Contact Voltage AC Max:240V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 3R; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switch, 2P, 30A, 240V; No. Of Poles Square D By Schneider Electric - 15B7166 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 2P, 30A, 240V; No. Of Poles Square D By Schneider Electric
15B7166
Load Break Switch, 2P, 30A, 240V; No. Of Poles Square D By Schneider Electric 15B7166
LOAD BREAK SWITCH, 2P, 30A, 240V; No. of Poles:2 Pole; Contact Voltage AC Max:240V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 3R; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes

LOAD BREAK SWITCH, 2P, 30A, 240V; No. of Poles:2 Pole; Contact Voltage AC Max:240V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 3R; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15B7166
Product Name Load Break Switch, 2P, 30A, 240V; No. Of Poles Square D By Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Powerpole ® 120 Housings Gray - 1321G8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers