Schneider Electric Safety Switch, Fusible, 3Pdt, 30A/240Vac; Product Range Square D By Schneider Electric DT321

Description
SAFETY SWITCH, FUSIBLE, 3PDT, 30A/240VAC; Product Range:-; Contact Configuration:3PDT; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:30A; Contact Voltage DC Max:250V; Contact Current DC Max:30A RoHS Compliant: Yes
Datasheet
Description
SAFETY SWITCH, FUSIBLE, 3PDT, 30A/240VAC; Product Range:-; Contact Configuration:3PDT; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:30A; Contact Voltage DC Max:250V; Contact Current DC Max:30A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Switch, Fusible, 3Pdt, 30A/240Vac; Product Range Square D By Schneider Electric - 79C6166 - Newark, An Avnet Company
Chicago, IL, United States
Safety Switch, Fusible, 3Pdt, 30A/240Vac; Product Range Square D By Schneider Electric
79C6166
Safety Switch, Fusible, 3Pdt, 30A/240Vac; Product Range Square D By Schneider Electric 79C6166
SAFETY SWITCH, FUSIBLE, 3PDT, 30A/240VAC; Product Range:-; Contact Configuration:3PDT; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:30A; Contact Voltage DC Max:250V; Contact Current DC Max:30A RoHS Compliant: Yes

SAFETY SWITCH, FUSIBLE, 3PDT, 30A/240VAC; Product Range:-; Contact Configuration:3PDT; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:30A; Contact Voltage DC Max:250V; Contact Current DC Max:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 79C6166
Product Name Safety Switch, Fusible, 3Pdt, 30A/240Vac; Product Range Square D By Schneider Electric
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 1254385 - RS Components, Ltd.
Specs
International Approvals Ip44
View Details
Interlock Switches - 1882-6020598-ND - DigiKey
Specs
Current Rating 4 amps
AC Voltage Rating 230 volts
Operating Temp -4 to 131 F (-20 to 55 C)
View Details