Juno Lighting Group Outdoor Wall Light DT26CFE12FTPC

Description
TRAPEZOID, FULL CUT OFF, ACCENT/SECURITY LIGHT TYPE 16 3/4 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH FORWARD THROW REFLECTOR, PHOTOCONTROL, TAMPER RESISTANT SCREW DT MODEL
Datasheet
Description
TRAPEZOID, FULL CUT OFF, ACCENT/SECURITY LIGHT TYPE 16 3/4 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH FORWARD THROW REFLECTOR, PHOTOCONTROL, TAMPER RESISTANT SCREW DT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - DT26CFE12FTPC - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
DT26CFE12FTPC
Outdoor Wall Light DT26CFE12FTPC
TRAPEZOID, FULL CUT OFF, ACCENT/SECURITY LIGHT TYPE 16 3/4 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH FORWARD THROW REFLECTOR, PHOTOCONTROL, TAMPER RESISTANT SCREW DT MODEL
  • TRAPEZOID, FULL CUT OFF, ACCENT/SECURITY LIGHT TYPE
  • 16 3/4 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • ELECTRONIC BALLAST TYPE
  • GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
  • 26 W LAMP WATTAGE
  • HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ACCULITE[T], JUNO[R] BRAND
  • WITH FORWARD THROW REFLECTOR, PHOTOCONTROL, TAMPER RESISTANT SCREW
  • DT MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DT26CFE12FTPC
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details