Schneider Electric Safety Sw, Fusible, Dpdt, 100A, 240Vac; Product Range Square D By Schneider Electric DT223RB

Description
SAFETY SW, FUSIBLE, DPDT, 100A, 240VAC; Product Range:-; Contact Configuration:DPDT; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:100A; Contact Voltage DC Max:250V; Contact Current DC Max:100A RoHS Compliant: Yes
Datasheet
Description
SAFETY SW, FUSIBLE, DPDT, 100A, 240VAC; Product Range:-; Contact Configuration:DPDT; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:100A; Contact Voltage DC Max:250V; Contact Current DC Max:100A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Sw, Fusible, Dpdt, 100A, 240Vac; Product Range Square D By Schneider Electric - 79C6164 - Newark, An Avnet Company
Chicago, IL, United States
Safety Sw, Fusible, Dpdt, 100A, 240Vac; Product Range Square D By Schneider Electric
79C6164
Safety Sw, Fusible, Dpdt, 100A, 240Vac; Product Range Square D By Schneider Electric 79C6164
SAFETY SW, FUSIBLE, DPDT, 100A, 240VAC; Product Range:-; Contact Configuration:DPDT; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:100A; Contact Voltage DC Max:250V; Contact Current DC Max:100A RoHS Compliant: Yes

SAFETY SW, FUSIBLE, DPDT, 100A, 240VAC; Product Range:-; Contact Configuration:DPDT; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:100A; Contact Voltage DC Max:250V; Contact Current DC Max:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 79C6164
Product Name Safety Sw, Fusible, Dpdt, 100A, 240Vac; Product Range Square D By Schneider Electric
Current Rating 100 amps
Unlock Full Specs
to access all available technical data

Similar Products