QUARTER SPHERE, FULL CUTOFF, SECURITY LIGHT TYPE
18-3/8 INCH W X 9-1/4 INCH D X 9-1/8 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
ELECTRONIC BALLAST TYPE
GX24Q 4-PIN COMPACT FLUORESCENT LAMP TYPE
26 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
APPLICATION WET LOCATION
INCLUDES WIDE THROW BEAM SPREAD, 0 DEG C EMERGENCY COMPACT FLUORESCENT BALLAST
DS MODEL
Juno Lighting Group
Done
Datasheet
Description
QUARTER SPHERE, FULL CUTOFF, SECURITY LIGHT TYPE
18-3/8 INCH W X 9-1/4 INCH D X 9-1/8 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
ELECTRONIC BALLAST TYPE
GX24Q 4-PIN COMPACT FLUORESCENT LAMP TYPE
26 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
APPLICATION WET LOCATION
INCLUDES WIDE THROW BEAM SPREAD, 0 DEG C EMERGENCY COMPACT FLUORESCENT BALLAST
DS MODEL
QUARTER SPHERE, FULL CUTOFF, SECURITY LIGHT TYPE
18-3/8 INCH W X 9-1/4 INCH D X 9-1/8 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
ELECTRONIC BALLAST TYPE
GX24Q 4-PIN COMPACT FLUORESCENT LAMP TYPE
26 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
APPLICATION WET LOCATION
INCLUDES WIDE THROW BEAM SPREAD, 0 DEG C EMERGENCY COMPACT FLUORESCENT BALLAST
DS MODEL
QUARTER SPHERE, FULL CUTOFF, SECURITY LIGHT TYPE
18-3/8 INCH W X 9-1/4 INCH D X 9-1/8 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
ELECTRONIC BALLAST TYPE
GX24Q 4-PIN COMPACT FLUORESCENT LAMP TYPE
26 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
APPLICATION WET LOCATION
INCLUDES WIDE THROW BEAM SPREAD, 0 DEG C EMERGENCY COMPACT FLUORESCENT BALLAST