Juno Lighting Group Outdoor Wall Light DS226CFUN

Description
QUARTER SPHERE, FULL CUT OFF, SECURITY LIGHT TYPE 18 3/8 INCH W X 9 1/4 INCH D X 9 1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE (2) 26 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH WIDE THROW BEAM SPREAD DS MODEL
Datasheet
Description
QUARTER SPHERE, FULL CUT OFF, SECURITY LIGHT TYPE 18 3/8 INCH W X 9 1/4 INCH D X 9 1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE (2) 26 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH WIDE THROW BEAM SPREAD DS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - DS226CFUN - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
DS226CFUN
Outdoor Wall Light DS226CFUN
QUARTER SPHERE, FULL CUT OFF, SECURITY LIGHT TYPE 18 3/8 INCH W X 9 1/4 INCH D X 9 1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE (2) 26 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH WIDE THROW BEAM SPREAD DS MODEL
  • QUARTER SPHERE, FULL CUT OFF, SECURITY LIGHT TYPE
  • 18 3/8 INCH W X 9 1/4 INCH D X 9 1/8 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • ELECTRONIC BALLAST TYPE
  • GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
  • (2) 26 W LAMP WATTAGE
  • HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/277 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ACCULITE[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • WITH WIDE THROW BEAM SPREAD
  • DS MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DS226CFUN
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details