QUARTER SPHERE, FULL CUT OFF, SECURITY LIGHT TYPE
18 3/8 INCH W X 9 1/4 INCH D X 9 1/8 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
MAGNETIC, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
150 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
POLARIS[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH FORWARD THROW BEAM SPREAD, CLEAR HID LAMP, (1) MR11 12 V 35 W EMERGENCY CIRCUIT HALOGEN LAMP
DS MODEL
Juno Lighting Group
Done
Datasheet
Description
QUARTER SPHERE, FULL CUT OFF, SECURITY LIGHT TYPE
18 3/8 INCH W X 9 1/4 INCH D X 9 1/8 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
MAGNETIC, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
150 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
POLARIS[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH FORWARD THROW BEAM SPREAD, CLEAR HID LAMP, (1) MR11 12 V 35 W EMERGENCY CIRCUIT HALOGEN LAMP
DS MODEL
QUARTER SPHERE, FULL CUT OFF, SECURITY LIGHT TYPE
18 3/8 INCH W X 9 1/4 INCH D X 9 1/8 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
MAGNETIC, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
150 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
POLARIS[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH FORWARD THROW BEAM SPREAD, CLEAR HID LAMP, (1) MR11 12 V 35 W EMERGENCY CIRCUIT HALOGEN LAMP
DS MODEL
QUARTER SPHERE, FULL CUT OFF, SECURITY LIGHT TYPE
18 3/8 INCH W X 9 1/4 INCH D X 9 1/8 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
MAGNETIC, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
150 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
POLARIS[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH FORWARD THROW BEAM SPREAD, CLEAR HID LAMP, (1) MR11 12 V 35 W EMERGENCY CIRCUIT HALOGEN LAMP