Juno Lighting Group Outdoor Wall Light DS100PSTTFTLBL

Description
QUARTER SPHERE, FULL CUT OFF, SECURITY LIGHT TYPE 18 3/8 INCH W X 9 1/4 INCH D X 9 1/8 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE POLARIS[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH FORWARD THROW BEAM SPREAD, CLEAR HID LAMP DS MODEL
Datasheet
Description
QUARTER SPHERE, FULL CUT OFF, SECURITY LIGHT TYPE 18 3/8 INCH W X 9 1/4 INCH D X 9 1/8 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE POLARIS[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH FORWARD THROW BEAM SPREAD, CLEAR HID LAMP DS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - DS100PSTTFTLBL - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
DS100PSTTFTLBL
Outdoor Wall Light DS100PSTTFTLBL
QUARTER SPHERE, FULL CUT OFF, SECURITY LIGHT TYPE 18 3/8 INCH W X 9 1/4 INCH D X 9 1/8 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE POLARIS[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH FORWARD THROW BEAM SPREAD, CLEAR HID LAMP DS MODEL
  • QUARTER SPHERE, FULL CUT OFF, SECURITY LIGHT TYPE
  • 18 3/8 INCH W X 9 1/4 INCH D X 9 1/8 INCH H SIZE
  • BLACK POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/277/347 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • POLARIS[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • WITH FORWARD THROW BEAM SPREAD, CLEAR HID LAMP
  • DS MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DS100PSTTFTLBL
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details