Schneider Electric, Automation & Control Linergy Distribution Block DS, DX, DP

Description
A complete range of distribution blocks that helps you to easily distribute power within your panels, with compact offers. Two types of technology are available : quick connection (thanks to spring terminals) or screw connections, up to 250 A. Linergy DS : Screw-type technology Distribution Block (up to 250 A), designed in order to facilitate cabling. Linergy DX : Quick connection to ensure flexibility, safety and ease of maintenance in enclosures, up to 160 A. Linergy DP : Direct interface with Compact NSX and INS up to 250 A with excellent quick connection capacity. Benefits Linergy DS Compact, up to 250 A Cabling capacity up to 60 connection points Screw-connection models Linergy DX Quick connection models, 1P and 4P, up to 160 A Easy to wire Compact Cabling capacity up to 52 connection points Linergy DP Compact, up to 250 A Simplicity of use Quick connection system dedicated to Compact NSX/INS Applications Designed to be used inside functional and universal switchboards: Prisma P, PH cubicles up to 4000 A Spacial SFP cubicles up to 4000 A Prisma G floor standing and wall mounted enclosures up to 630 A Prisma Pack enclosures up to 160 A Pragma enclosures up to 160 A Kaedra enclosures up to 160 A Spacial enclosures SF, SM…
Description
A complete range of distribution blocks that helps you to easily distribute power within your panels, with compact offers. Two types of technology are available : quick connection (thanks to spring terminals) or screw connections, up to 250 A. Linergy DS : Screw-type technology Distribution Block (up to 250 A), designed in order to facilitate cabling. Linergy DX : Quick connection to ensure flexibility, safety and ease of maintenance in enclosures, up to 160 A. Linergy DP : Direct interface with Compact NSX and INS up to 250 A with excellent quick connection capacity. Benefits Linergy DS Compact, up to 250 A Cabling capacity up to 60 connection points Screw-connection models Linergy DX Quick connection models, 1P and 4P, up to 160 A Easy to wire Compact Cabling capacity up to 52 connection points Linergy DP Compact, up to 250 A Simplicity of use Quick connection system dedicated to Compact NSX/INS Applications Designed to be used inside functional and universal switchboards: Prisma P, PH cubicles up to 4000 A Spacial SFP cubicles up to 4000 A Prisma G floor standing and wall mounted enclosures up to 630 A Prisma Pack enclosures up to 160 A Pragma enclosures up to 160 A Kaedra enclosures up to 160 A Spacial enclosures SF, SM…

Suppliers

Company
Product
Description
Supplier Links
Linergy Distribution Block - DS, DX, DP - Schneider Electric, Automation & Control
Knightdale, NC, USA
Linergy Distribution Block
DS, DX, DP
Linergy Distribution Block DS, DX, DP
A complete range of distribution blocks that helps you to easily distribute power within your panels, with compact offers. Two types of technology are available : quick connection (thanks to spring terminals) or screw connections, up to 250 A. Linergy DS : Screw-type technology Distribution Block (up to 250 A), designed in order to facilitate cabling. Linergy DX : Quick connection to ensure flexibility, safety and ease of maintenance in enclosures, up to 160 A. Linergy DP : Direct interface with Compact NSX and INS up to 250 A with excellent quick connection capacity. Benefits Linergy DS Compact, up to 250 A Cabling capacity up to 60 connection points Screw-connection models Linergy DX Quick connection models, 1P and 4P, up to 160 A Easy to wire Compact Cabling capacity up to 52 connection points Linergy DP Compact, up to 250 A Simplicity of use Quick connection system dedicated to Compact NSX/INS Applications Designed to be used inside functional and universal switchboards: Prisma P, PH cubicles up to 4000 A Spacial SFP cubicles up to 4000 A Prisma G floor standing and wall mounted enclosures up to 630 A Prisma Pack enclosures up to 160 A Pragma enclosures up to 160 A Kaedra enclosures up to 160 A Spacial enclosures SF, SM…

A complete range of distribution blocks that helps you to easily distribute power within your panels, with compact offers. Two types of technology are available : quick connection (thanks to spring terminals) or screw connections, up to 250 A.

Linergy DS : Screw-type technology Distribution Block (up to 250 A), designed in order to facilitate cabling.
Linergy DX : Quick connection to ensure flexibility, safety and ease of maintenance in enclosures, up to 160 A.
Linergy DP : Direct interface with Compact NSX and INS up to 250 A with excellent quick connection capacity. Benefits Linergy DS

  • Compact, up to 250 A
  • Cabling capacity up to 60 connection points
  • Screw-connection models

Linergy DX

  • Quick connection models, 1P and 4P, up to 160 A
  • Easy to wire
  • Compact
  • Cabling capacity up to 52 connection points

Linergy DP

  • Compact, up to 250 A
  • Simplicity of use
  • Quick connection system dedicated to Compact NSX/INS

Applications

Designed to be used inside functional and universal switchboards:

  • Prisma P, PH cubicles up to 4000 A
  • Spacial SFP cubicles up to 4000 A
  • Prisma G floor standing and wall mounted enclosures up to 630 A
  • Prisma Pack enclosures up to 160 A
  • Pragma enclosures up to 160 A
  • Kaedra enclosures up to 160 A
  • Spacial enclosures SF, SM…
Supplier's Site

Technical Specifications

  Schneider Electric, Automation & Control
Product Category Terminal Blocks
Product Number DS, DX, DP
Product Name Linergy Distribution Block
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp (optional feature); Spring Clamp (optional feature)
Approvals ASEFA, KEMA
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminals - 2867.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.75/8-D
North American 18 AWG
View Details
Double Turret Terminal Board - 15435 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 33
Body Material Phenolic, XP
View Details