Juno Lighting Group Outdoor Wall Light DR70PSTTUDL

Description
HALF ROUND, ACCENT/SECURITY LIGHT TYPE 18 1/8 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH TWO WAY OPTIC UPLIGHT DR MODEL
Datasheet
Description
HALF ROUND, ACCENT/SECURITY LIGHT TYPE 18 1/8 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH TWO WAY OPTIC UPLIGHT DR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - DR70PSTTUDL - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
DR70PSTTUDL
Outdoor Wall Light DR70PSTTUDL
HALF ROUND, ACCENT/SECURITY LIGHT TYPE 18 1/8 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH TWO WAY OPTIC UPLIGHT DR MODEL
  • HALF ROUND, ACCENT/SECURITY LIGHT TYPE
  • 18 1/8 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/277/347 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ACCULITE[T], JUNO[R] BRAND
  • WITH TWO WAY OPTIC UPLIGHT
  • DR MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DR70PSTTUDL
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details