HALF ROUND, ACCENT/SECURITY LIGHT TYPE
18 1/8 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE
BLACK POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ACCULITE[T], JUNO[R] BRAND
WITH TWO WAY OPTIC UPLIGHT, COLD START/HOT RESTRIKE HID LUMINARIES
DR MODEL
Juno Lighting Group
Done
Datasheet
Description
HALF ROUND, ACCENT/SECURITY LIGHT TYPE
18 1/8 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE
BLACK POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ACCULITE[T], JUNO[R] BRAND
WITH TWO WAY OPTIC UPLIGHT, COLD START/HOT RESTRIKE HID LUMINARIES
DR MODEL
HALF ROUND, ACCENT/SECURITY LIGHT TYPE
18 1/8 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE
BLACK POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ACCULITE[T], JUNO[R] BRAND
WITH TWO WAY OPTIC UPLIGHT, COLD START/HOT RESTRIKE HID LUMINARIES
DR MODEL
HALF ROUND, ACCENT/SECURITY LIGHT TYPE
18 1/8 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE
BLACK POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ACCULITE[T], JUNO[R] BRAND
WITH TWO WAY OPTIC UPLIGHT, COLD START/HOT RESTRIKE HID LUMINARIES