Juno Lighting Group Outdoor Wall Light DR42CFUNFT

Description
HALF ROUND, FULL CUT OFF, ACCENT/SECURITY LIGHT TYPE 18 1/8 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH FORWARD THROW REFLECTOR DR MODEL
Datasheet
Description
HALF ROUND, FULL CUT OFF, ACCENT/SECURITY LIGHT TYPE 18 1/8 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH FORWARD THROW REFLECTOR DR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - DR42CFUNFT - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
DR42CFUNFT
Outdoor Wall Light DR42CFUNFT
HALF ROUND, FULL CUT OFF, ACCENT/SECURITY LIGHT TYPE 18 1/8 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH FORWARD THROW REFLECTOR DR MODEL
  • HALF ROUND, FULL CUT OFF, ACCENT/SECURITY LIGHT TYPE
  • 18 1/8 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • ELECTRONIC BALLAST TYPE
  • GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/277 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ACCULITE[T], JUNO[R] BRAND
  • WITH FORWARD THROW REFLECTOR
  • DR MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DR42CFUNFT
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Smart Lights - 2174368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details