Juno Lighting Group Outdoor Wall Light DR232CFUNUDBL

Description
HALF ROUND, ACCENT/SECURITY LIGHT TYPE 18 1/8 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH TWO WAY OPTIC UPLIGHT DR MODEL
Datasheet
Description
HALF ROUND, ACCENT/SECURITY LIGHT TYPE 18 1/8 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH TWO WAY OPTIC UPLIGHT DR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - DR232CFUNUDBL - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
DR232CFUNUDBL
Outdoor Wall Light DR232CFUNUDBL
HALF ROUND, ACCENT/SECURITY LIGHT TYPE 18 1/8 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH TWO WAY OPTIC UPLIGHT DR MODEL
  • HALF ROUND, ACCENT/SECURITY LIGHT TYPE
  • 18 1/8 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE
  • BLACK POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • ELECTRONIC BALLAST TYPE
  • GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
  • 32 W LAMP WATTAGE
  • HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/277 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ACCULITE[T], JUNO[R] BRAND
  • WITH TWO WAY OPTIC UPLIGHT
  • DR MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DR232CFUNUDBL
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details