Schneider Electric Box, Abs, 226X306X124Mm; Enclosure Type Schneider Electric DPN30/22

Description
BOX, ABS, 226X306X124MM; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:226mm; External Width - Metric:306mm; External Depth - Metric:127mm; IP Rating:IP55; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet
Description
BOX, ABS, 226X306X124MM; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:226mm; External Width - Metric:306mm; External Depth - Metric:127mm; IP Rating:IP55; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box, Abs, 226X306X124Mm; Enclosure Type Schneider Electric - 66AH9638 - Newark, An Avnet Company
Chicago, IL, United States
Box, Abs, 226X306X124Mm; Enclosure Type Schneider Electric
66AH9638
Box, Abs, 226X306X124Mm; Enclosure Type Schneider Electric 66AH9638
BOX, ABS, 226X306X124MM; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:226mm; External Width - Metric:306mm; External Depth - Metric:127mm; IP Rating:IP55; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes

BOX, ABS, 226X306X124MM; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:226mm; External Width - Metric:306mm; External Depth - Metric:127mm; IP Rating:IP55; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 66AH9638
Product Name Box, Abs, 226X306X124Mm; Enclosure Type Schneider Electric
Length 8.9 inch (226 mm)
Width 12.05 inch (306 mm)
Depth 5 inch (127 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414SCCLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
2 suppliers