Schneider Electric Box, Abs, 83X123X60Mm; Enclosure Type Schneider Electric DPN12/8

Description
BOX, ABS, 83X123X60MM; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:83mm; External Width - Metric:123mm; External Depth - Metric:60mm; IP Rating:IP55; Body Colour:Grey; NEMA Rating:-; External Height RoHS Compliant: Yes
Datasheet
Description
BOX, ABS, 83X123X60MM; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:83mm; External Width - Metric:123mm; External Depth - Metric:60mm; IP Rating:IP55; Body Colour:Grey; NEMA Rating:-; External Height RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box, Abs, 83X123X60Mm; Enclosure Type Schneider Electric - 66AH9635 - Newark, An Avnet Company
Chicago, IL, United States
Box, Abs, 83X123X60Mm; Enclosure Type Schneider Electric
66AH9635
Box, Abs, 83X123X60Mm; Enclosure Type Schneider Electric 66AH9635
BOX, ABS, 83X123X60MM; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:83mm; External Width - Metric:123mm; External Depth - Metric:60mm; IP Rating:IP55; Body Colour:Grey; NEMA Rating:-; External Height RoHS Compliant: Yes

BOX, ABS, 83X123X60MM; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:83mm; External Width - Metric:123mm; External Depth - Metric:60mm; IP Rating:IP55; Body Colour:Grey; NEMA Rating:-; External Height RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 66AH9635
Product Name Box, Abs, 83X123X60Mm; Enclosure Type Schneider Electric
Length 3.27 inch (83 mm)
Width 4.84 inch (123 mm)
Depth 2.36 inch (60 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418JJ7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details