TORTOISE GLASS SHADE MATERIAL
SATIN NICKEL FINISH
4 1/4 INCH DIA
14 3/4 INCH
72 INCH WIRE LENGTH
UL 1598, CSA C22.2, ETL APPROVAL
1 LAMP(S)
150 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
ALFA[T], JUNO[R] BRAND
STYLE LONG CONE
LAMP VOLTAGE 120 V
WITH SILVER TRACK MASTER ADAPTER
P95 MODEL
Juno Lighting Group
Done
Datasheet
Description
TORTOISE GLASS SHADE MATERIAL
SATIN NICKEL FINISH
4 1/4 INCH DIA
14 3/4 INCH
72 INCH WIRE LENGTH
UL 1598, CSA C22.2, ETL APPROVAL
1 LAMP(S)
150 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
ALFA[T], JUNO[R] BRAND
STYLE LONG CONE
LAMP VOLTAGE 120 V
WITH SILVER TRACK MASTER ADAPTER
P95 MODEL
TORTOISE GLASS SHADE MATERIAL
SATIN NICKEL FINISH
4 1/4 INCH DIA
14 3/4 INCH
72 INCH WIRE LENGTH
UL 1598, CSA C22.2, ETL APPROVAL
1 LAMP(S)
150 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
ALFA[T], JUNO[R] BRAND
STYLE LONG CONE
LAMP VOLTAGE 120 V
WITH SILVER TRACK MASTER ADAPTER
P95 MODEL