Juno Lighting Group Pendant Light Fixture DPENDTMP45FRT72ING9HALSNCWHA

Description
FROST GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 10 1/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE TALL DOME LAMP VOLTAGE 120 V WITH WHITE TRACK MASTER ADAPTER P45 MODEL
Datasheet
Description
FROST GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 10 1/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE TALL DOME LAMP VOLTAGE 120 V WITH WHITE TRACK MASTER ADAPTER P45 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - DPENDTMP45FRT72ING9HALSNCWHA - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
DPENDTMP45FRT72ING9HALSNCWHA
Pendant Light Fixture DPENDTMP45FRT72ING9HALSNCWHA
FROST GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 10 1/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE TALL DOME LAMP VOLTAGE 120 V WITH WHITE TRACK MASTER ADAPTER P45 MODEL
  • FROST GLASS SHADE MATERIAL
  • SATIN NICKEL FINISH
  • 4 INCH
  • 10 1/4 INCH
  • 72 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 40 W WATTAGE
  • YES LAMP INCLUDED
  • FROSTED HALOGEN LAMP TYPE
  • G9 LAMP BASE TYPE
  • ALFA[T], JUNO[R] BRAND
  • STYLE TALL DOME
  • LAMP VOLTAGE 120 V
  • WITH WHITE TRACK MASTER ADAPTER
  • P45 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DPENDTMP45FRT72ING9HALSNCWHA
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details