FROST GLASS SHADE MATERIAL
SATIN NICKEL FINISH
4 INCH
10 1/4 INCH
72 INCH WIRE LENGTH
UL 1598, CSA C22.2, ETL APPROVAL
1 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
ALFA[T], JUNO[R] BRAND
STYLE TALL DOME
LAMP VOLTAGE 120 V
WITH BLACK TRACK MASTER ADAPTER
P45 MODEL
Juno Lighting Group
Done
Datasheet
Description
FROST GLASS SHADE MATERIAL
SATIN NICKEL FINISH
4 INCH
10 1/4 INCH
72 INCH WIRE LENGTH
UL 1598, CSA C22.2, ETL APPROVAL
1 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
ALFA[T], JUNO[R] BRAND
STYLE TALL DOME
LAMP VOLTAGE 120 V
WITH BLACK TRACK MASTER ADAPTER
P45 MODEL
FROST GLASS SHADE MATERIAL
SATIN NICKEL FINISH
4 INCH
10 1/4 INCH
72 INCH WIRE LENGTH
UL 1598, CSA C22.2, ETL APPROVAL
1 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
ALFA[T], JUNO[R] BRAND
STYLE TALL DOME
LAMP VOLTAGE 120 V
WITH BLACK TRACK MASTER ADAPTER
P45 MODEL