Juno Lighting Group Pendant Light Fixture DPENDTMP38CDZ72ING9HALBZCWHA

Description
CHOCOLATE DRIZZLE GLASS SHADE MATERIAL VINTAGE BRONZE FINISH 4 1/2 INCH 7 1/2 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE DOLCE LAMP VOLTAGE 120 V WITH WHITE TRACK MASTER ADAPTER P38 MODEL
Datasheet
Description
CHOCOLATE DRIZZLE GLASS SHADE MATERIAL VINTAGE BRONZE FINISH 4 1/2 INCH 7 1/2 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE DOLCE LAMP VOLTAGE 120 V WITH WHITE TRACK MASTER ADAPTER P38 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - DPENDTMP38CDZ72ING9HALBZCWHA - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
DPENDTMP38CDZ72ING9HALBZCWHA
Pendant Light Fixture DPENDTMP38CDZ72ING9HALBZCWHA
CHOCOLATE DRIZZLE GLASS SHADE MATERIAL VINTAGE BRONZE FINISH 4 1/2 INCH 7 1/2 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE DOLCE LAMP VOLTAGE 120 V WITH WHITE TRACK MASTER ADAPTER P38 MODEL
  • CHOCOLATE DRIZZLE GLASS SHADE MATERIAL
  • VINTAGE BRONZE FINISH
  • 4 1/2 INCH
  • 7 1/2 INCH
  • 72 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 40 W WATTAGE
  • YES LAMP INCLUDED
  • FROSTED HALOGEN LAMP TYPE
  • G9 LAMP BASE TYPE
  • ALFA[T], JUNO[R] BRAND
  • STYLE DOLCE
  • LAMP VOLTAGE 120 V
  • WITH WHITE TRACK MASTER ADAPTER
  • P38 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DPENDTMP38CDZ72ING9HALBZCWHA
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details