Juno Lighting Group Pendant Light Fixture DPENDQJP88RAD78INBP12BZCBZA

Description
RADIANT RED GLASS SHADE MATERIAL VINTAGE BRONZE FINISH 4 1/4 INCH 9 1/4 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED JC HALOGEN LAMP TYPE G4/GY6.35 BI PIN LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE CHARLOTTE LAMP VOLTAGE 12 V WITH QUICK JACK ADAPTER P88 MODEL
Datasheet
Description
RADIANT RED GLASS SHADE MATERIAL VINTAGE BRONZE FINISH 4 1/4 INCH 9 1/4 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED JC HALOGEN LAMP TYPE G4/GY6.35 BI PIN LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE CHARLOTTE LAMP VOLTAGE 12 V WITH QUICK JACK ADAPTER P88 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - DPENDQJP88RAD78INBP12BZCBZA - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
DPENDQJP88RAD78INBP12BZCBZA
Pendant Light Fixture DPENDQJP88RAD78INBP12BZCBZA
RADIANT RED GLASS SHADE MATERIAL VINTAGE BRONZE FINISH 4 1/4 INCH 9 1/4 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED JC HALOGEN LAMP TYPE G4/GY6.35 BI PIN LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE CHARLOTTE LAMP VOLTAGE 12 V WITH QUICK JACK ADAPTER P88 MODEL
  • RADIANT RED GLASS SHADE MATERIAL
  • VINTAGE BRONZE FINISH
  • 4 1/4 INCH
  • 9 1/4 INCH
  • 78 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 50 W WATTAGE
  • YES LAMP INCLUDED
  • JC HALOGEN LAMP TYPE
  • G4/GY6.35 BI PIN LAMP BASE TYPE
  • ALFA[T], JUNO[R] BRAND
  • STYLE CHARLOTTE
  • LAMP VOLTAGE 12 V
  • WITH QUICK JACK ADAPTER
  • P88 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DPENDQJP88RAD78INBP12BZCBZA
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details