Juno Lighting Group Pendant Light Fixture DPENDMPP95TOR72INE26BZCBZA

Description
TORTOISE GLASS SHADE MATERIAL VINTAGE BRONZE FINISH 4 1/4 INCH DIA 14 3/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 150 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE LONG CONE LAMP VOLTAGE 120 V WITH 4 1/2 INCH DIAMETER FLAT MONOPOINT CANOPY ADAPTER P95 MODEL
Datasheet
Description
TORTOISE GLASS SHADE MATERIAL VINTAGE BRONZE FINISH 4 1/4 INCH DIA 14 3/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 150 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE LONG CONE LAMP VOLTAGE 120 V WITH 4 1/2 INCH DIAMETER FLAT MONOPOINT CANOPY ADAPTER P95 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - DPENDMPP95TOR72INE26BZCBZA - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
DPENDMPP95TOR72INE26BZCBZA
Pendant Light Fixture DPENDMPP95TOR72INE26BZCBZA
TORTOISE GLASS SHADE MATERIAL VINTAGE BRONZE FINISH 4 1/4 INCH DIA 14 3/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 150 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE LONG CONE LAMP VOLTAGE 120 V WITH 4 1/2 INCH DIAMETER FLAT MONOPOINT CANOPY ADAPTER P95 MODEL
  • TORTOISE GLASS SHADE MATERIAL
  • VINTAGE BRONZE FINISH
  • 4 1/4 INCH DIA
  • 14 3/4 INCH
  • 72 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 150 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • ALFA[T], JUNO[R] BRAND
  • STYLE LONG CONE
  • LAMP VOLTAGE 120 V
  • WITH 4 1/2 INCH DIAMETER FLAT MONOPOINT CANOPY ADAPTER
  • P95 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DPENDMPP95TOR72INE26BZCBZA
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details