Juno Lighting Group Pendant Light Fixture DPENDMPP95TOR72IN4PCFL13WSNCSN

Description
TORTOISE GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 1/4 INCH DIA 14 3/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 13 W WATTAGE NO LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE GXZ4Q QUAD 4 PIN LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE LONG CONE LAMP VOLTAGE 120/277 V WITH 5 1/2 INCH DIAMETER DOME MONOPOINT CANOPY ADAPTER, INTERNAL BALLAST P95 MODEL
Datasheet
Description
TORTOISE GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 1/4 INCH DIA 14 3/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 13 W WATTAGE NO LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE GXZ4Q QUAD 4 PIN LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE LONG CONE LAMP VOLTAGE 120/277 V WITH 5 1/2 INCH DIAMETER DOME MONOPOINT CANOPY ADAPTER, INTERNAL BALLAST P95 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - DPENDMPP95TOR72IN4PCFL13WSNCSN - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
DPENDMPP95TOR72IN4PCFL13WSNCSN
Pendant Light Fixture DPENDMPP95TOR72IN4PCFL13WSNCSN
TORTOISE GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 1/4 INCH DIA 14 3/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 13 W WATTAGE NO LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE GXZ4Q QUAD 4 PIN LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE LONG CONE LAMP VOLTAGE 120/277 V WITH 5 1/2 INCH DIAMETER DOME MONOPOINT CANOPY ADAPTER, INTERNAL BALLAST P95 MODEL
  • TORTOISE GLASS SHADE MATERIAL
  • SATIN NICKEL FINISH
  • 4 1/4 INCH DIA
  • 14 3/4 INCH
  • 72 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 13 W WATTAGE
  • NO LAMP INCLUDED
  • COMPACT FLUORESCENT LAMP TYPE
  • GXZ4Q QUAD 4 PIN LAMP BASE TYPE
  • ALFA[T], JUNO[R] BRAND
  • STYLE LONG CONE
  • LAMP VOLTAGE 120/277 V
  • WITH 5 1/2 INCH DIAMETER DOME MONOPOINT CANOPY ADAPTER, INTERNAL BALLAST
  • P95 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DPENDMPP95TOR72IN4PCFL13WSNCSN
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details