Juno Lighting Group Pendant Light Fixture DPENDMPP88RAD72IN4PCFL13WSNCSN

Description
RADIANT RED GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 1/4 INCH 9 1/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 13 W WATTAGE NO LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE GXZ4Q QUAD 4 PIN LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE CHARLOTTE LAMP VOLTAGE 120/277 V WITH 5 1/2 INCH DIAMETER DOME MONOPOINT CANOPY ADAPTER, INTERNAL BALLAST P88 MODEL
Datasheet
Description
RADIANT RED GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 1/4 INCH 9 1/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 13 W WATTAGE NO LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE GXZ4Q QUAD 4 PIN LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE CHARLOTTE LAMP VOLTAGE 120/277 V WITH 5 1/2 INCH DIAMETER DOME MONOPOINT CANOPY ADAPTER, INTERNAL BALLAST P88 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - DPENDMPP88RAD72IN4PCFL13WSNCSN - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
DPENDMPP88RAD72IN4PCFL13WSNCSN
Pendant Light Fixture DPENDMPP88RAD72IN4PCFL13WSNCSN
RADIANT RED GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 1/4 INCH 9 1/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 13 W WATTAGE NO LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE GXZ4Q QUAD 4 PIN LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE CHARLOTTE LAMP VOLTAGE 120/277 V WITH 5 1/2 INCH DIAMETER DOME MONOPOINT CANOPY ADAPTER, INTERNAL BALLAST P88 MODEL
  • RADIANT RED GLASS SHADE MATERIAL
  • SATIN NICKEL FINISH
  • 4 1/4 INCH
  • 9 1/4 INCH
  • 72 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 13 W WATTAGE
  • NO LAMP INCLUDED
  • COMPACT FLUORESCENT LAMP TYPE
  • GXZ4Q QUAD 4 PIN LAMP BASE TYPE
  • ALFA[T], JUNO[R] BRAND
  • STYLE CHARLOTTE
  • LAMP VOLTAGE 120/277 V
  • WITH 5 1/2 INCH DIAMETER DOME MONOPOINT CANOPY ADAPTER, INTERNAL BALLAST
  • P88 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DPENDMPP88RAD72IN4PCFL13WSNCSN
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details