Juno Lighting Group Pendant Light Fixture DPENDMPP45AMB72INE26SNCSNA

Description
AMBER GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 10 1/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE TALL DOME LAMP VOLTAGE 120 V WITH 4 1/2 INCH DIAMETER FLAT MONOPOINT CANOPY ADAPTER P45 MODEL
Datasheet
Description
AMBER GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 10 1/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE TALL DOME LAMP VOLTAGE 120 V WITH 4 1/2 INCH DIAMETER FLAT MONOPOINT CANOPY ADAPTER P45 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - DPENDMPP45AMB72INE26SNCSNA - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
DPENDMPP45AMB72INE26SNCSNA
Pendant Light Fixture DPENDMPP45AMB72INE26SNCSNA
AMBER GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 10 1/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE TALL DOME LAMP VOLTAGE 120 V WITH 4 1/2 INCH DIAMETER FLAT MONOPOINT CANOPY ADAPTER P45 MODEL
  • AMBER GLASS SHADE MATERIAL
  • SATIN NICKEL FINISH
  • 4 INCH
  • 10 1/4 INCH
  • 72 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • ALFA[T], JUNO[R] BRAND
  • STYLE TALL DOME
  • LAMP VOLTAGE 120 V
  • WITH 4 1/2 INCH DIAMETER FLAT MONOPOINT CANOPY ADAPTER
  • P45 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DPENDMPP45AMB72INE26SNCSNA
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details