Juno Lighting Group Pendant Light Fixture DPENDMPP45AMB72IN4PCFL18WSNCSN

Description
AMBER GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 10 1/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 18 W WATTAGE NO LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE GXZ4Q QUAD 4 PIN LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE TALL DOME LAMP VOLTAGE 120/277 V WITH 5 1/2 INCH DIAMETER DOME MONOPOINT CANOPY ADAPTER, INTERNAL BALLAST P45 MODEL
Datasheet
Description
AMBER GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 10 1/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 18 W WATTAGE NO LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE GXZ4Q QUAD 4 PIN LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE TALL DOME LAMP VOLTAGE 120/277 V WITH 5 1/2 INCH DIAMETER DOME MONOPOINT CANOPY ADAPTER, INTERNAL BALLAST P45 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - DPENDMPP45AMB72IN4PCFL18WSNCSN - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
DPENDMPP45AMB72IN4PCFL18WSNCSN
Pendant Light Fixture DPENDMPP45AMB72IN4PCFL18WSNCSN
AMBER GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 10 1/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 18 W WATTAGE NO LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE GXZ4Q QUAD 4 PIN LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE TALL DOME LAMP VOLTAGE 120/277 V WITH 5 1/2 INCH DIAMETER DOME MONOPOINT CANOPY ADAPTER, INTERNAL BALLAST P45 MODEL
  • AMBER GLASS SHADE MATERIAL
  • SATIN NICKEL FINISH
  • 4 INCH
  • 10 1/4 INCH
  • 72 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 18 W WATTAGE
  • NO LAMP INCLUDED
  • COMPACT FLUORESCENT LAMP TYPE
  • GXZ4Q QUAD 4 PIN LAMP BASE TYPE
  • ALFA[T], JUNO[R] BRAND
  • STYLE TALL DOME
  • LAMP VOLTAGE 120/277 V
  • WITH 5 1/2 INCH DIAMETER DOME MONOPOINT CANOPY ADAPTER, INTERNAL BALLAST
  • P45 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DPENDMPP45AMB72IN4PCFL18WSNCSN
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details