Juno Lighting Group Pendant Light Fixture DPENDMPP136AMO72IN4PCFL13WSNCS

Description
AMBER ONYX GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 7 7/8 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 13 W WATTAGE NO LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE GX24Q TRIPLE 4 PIN LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE MEDIUM CYLINDER LAMP VOLTAGE 120/277 V WITH 5 1/2 INCH DIAMETER DOME MONOPOINT CANOPY ADAPTER, INTERNAL BALLAST P136 MODEL
Datasheet
Description
AMBER ONYX GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 7 7/8 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 13 W WATTAGE NO LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE GX24Q TRIPLE 4 PIN LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE MEDIUM CYLINDER LAMP VOLTAGE 120/277 V WITH 5 1/2 INCH DIAMETER DOME MONOPOINT CANOPY ADAPTER, INTERNAL BALLAST P136 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - DPENDMPP136AMO72IN4PCFL13WSNCS - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
DPENDMPP136AMO72IN4PCFL13WSNCS
Pendant Light Fixture DPENDMPP136AMO72IN4PCFL13WSNCS
AMBER ONYX GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 7 7/8 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 13 W WATTAGE NO LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE GX24Q TRIPLE 4 PIN LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE MEDIUM CYLINDER LAMP VOLTAGE 120/277 V WITH 5 1/2 INCH DIAMETER DOME MONOPOINT CANOPY ADAPTER, INTERNAL BALLAST P136 MODEL
  • AMBER ONYX GLASS SHADE MATERIAL
  • SATIN NICKEL FINISH
  • 4 INCH
  • 7 7/8 INCH
  • 72 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 13 W WATTAGE
  • NO LAMP INCLUDED
  • COMPACT FLUORESCENT LAMP TYPE
  • GX24Q TRIPLE 4 PIN LAMP BASE TYPE
  • ALFA[T], JUNO[R] BRAND
  • STYLE MEDIUM CYLINDER
  • LAMP VOLTAGE 120/277 V
  • WITH 5 1/2 INCH DIAMETER DOME MONOPOINT CANOPY ADAPTER, INTERNAL BALLAST
  • P136 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DPENDMPP136AMO72IN4PCFL13WSNCS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details