Juno Lighting Group Pendant Light Fixture DPENDMFP88SUN78INBP12SNCSNA

Description
SUNDAE GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 1/4 INCH 9 1/4 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED JC HALOGEN LAMP TYPE G4/GY6.35 BI PIN LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE CHARLOTTE LAMP VOLTAGE 12 V WITH FLAT MONOPOINT CANOPY ADAPTER, 75 W DIMMABLE ELECTRONIC TRANSFORMER P88 MODEL
Datasheet
Description
SUNDAE GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 1/4 INCH 9 1/4 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED JC HALOGEN LAMP TYPE G4/GY6.35 BI PIN LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE CHARLOTTE LAMP VOLTAGE 12 V WITH FLAT MONOPOINT CANOPY ADAPTER, 75 W DIMMABLE ELECTRONIC TRANSFORMER P88 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - DPENDMFP88SUN78INBP12SNCSNA - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
DPENDMFP88SUN78INBP12SNCSNA
Pendant Light Fixture DPENDMFP88SUN78INBP12SNCSNA
SUNDAE GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 1/4 INCH 9 1/4 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED JC HALOGEN LAMP TYPE G4/GY6.35 BI PIN LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE CHARLOTTE LAMP VOLTAGE 12 V WITH FLAT MONOPOINT CANOPY ADAPTER, 75 W DIMMABLE ELECTRONIC TRANSFORMER P88 MODEL
  • SUNDAE GLASS SHADE MATERIAL
  • SATIN NICKEL FINISH
  • 4 1/4 INCH
  • 9 1/4 INCH
  • 78 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 50 W WATTAGE
  • YES LAMP INCLUDED
  • JC HALOGEN LAMP TYPE
  • G4/GY6.35 BI PIN LAMP BASE TYPE
  • ALFA[T], JUNO[R] BRAND
  • STYLE CHARLOTTE
  • LAMP VOLTAGE 12 V
  • WITH FLAT MONOPOINT CANOPY ADAPTER, 75 W DIMMABLE ELECTRONIC TRANSFORMER
  • P88 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DPENDMFP88SUN78INBP12SNCSNA
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details